IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > notebooks/laptops > Toshiba PSPD4E-00T00JG3

Satellite P300D-10V

Brand: Toshiba
Product code: PSPD4E-00T00JG3
EAN/UPC code:
Product family: %%family_name%%
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 23 Mar 2008
Info modified on: 30 Jun 2009 11:20:03
Warranty: 1-year international warranty. Upgrade your standard warranty with Toshiba warranty extension and uplift packs. Contact your nearest Toshiba Authorised Reseller for details.
PSPD4E-00T00JG3 Toshiba
8k

Satellite P300 (NewOrleans15AG)

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2200 MHz
Processor family
The processor serie to which the processor belongs.
AMD Turion 64 X2 Dual-Core Mobile Technology TL-64
Chipset
Chipset for this configuration; expressed as manufacturer and coined name
RS690M + SB600
Motherboard architecture AMD M690G
Processor manufacturer AMD
Motherboard manufacturer AMD
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
250 GB
Hard disk interface Serial ATA 2
Hard disk number of heads 4
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5.400 RPM
Hard disk desktop or notebook? notebook
Hard disk number of plates 2
Hard disk height 9.5 mm
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
17.0 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Toshiba TruBrite® WXGA+ TFT High Brightness display
Display response rise/fall 16/16 ms
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.255 x 0.255 mm
Display resolution
Resolution of the display for the system
1.440 x 900 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
500:1
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
40, 60, 80, 100, 120, 150, 170, 200 cd/m²
LCD brightness levels 1-8 40, 60, 80, 100, 120, 150, 170, 200 cd/m²
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
3.072 (2.048 + 1.024)
Internal memory type DDR2 RAM (667 MHz)
Maximum internal memory 4.096 GB
Internal memory expansion module sizes 512, 1.024, 2.048 MB
Maximum internal memory 4.096 MB
Video
Graphic adapter ATI Mobility Radeon™ HD 3650 supporting HyperMemory™ technology
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
512 MB dedicated VRAM (< 1.279 MB graphics Hyper™ @ 2 GB system )
Graphics adapter memory type
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
DDR Video RAM (resp. DDR Video RAM and DDR system memory combined)
Graphics adapter manufacturer ATI
Internal video mode, resolution 1.440 x 900 pixels
External video modes non-interlaced resolution with max. refresh rate 1.600 x 1.200 pixels
External video modes max. refresh rate 85 Hz
External video modes max. resolution 2.048 x 1.536 pixels
External video modes maximum refresh rate (non interlaced) 60; 85; 75 Hz
External video adapter resolution 1.440 x 900; 1.920 x 1.200; 1.680 x 1.050; 800 x 600; 1.024 x 768; 2.048 x 1.536; 1.600 x 1.200; 1.920 x 1.440; 1.280 x 1.024
3D graphics accelerator
2D graphics accelerator
Video adapter, bus 16x PCI Express
Optical drive
DVD drive type DVD Super Multi (Double Layer) drive
DVD interface type ATAPI
DVD drive compatibility CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-R(DL), DVD-RW, DVD+R, DVD+R(DL), DVD+RW, DVD-RAM
CD/DVD drive buffer size 2 MB
Double Layer DVD write speed Read: 24x CD-ROM, 8x DVD-ROM/ Write: 24x CD-R, 4x CD-RW, 10x HS CD-RW, 10x US CD-RW, 8x DVD-R, 4x DVD-R (Double Layer), 4x DVD-RW, 8x DVD+R, 4x DVD+R (Double Layer), 4x DVD+RW, 5x DVD-RAM
Audio
Audio system direct 3D sound
Audio system full duplex
Audio system Conexant CX20561
Audio compression formats 24-bit stereo
Number of built-in speakers built-in Harman Kardon® stereo speakers
Audio system maximum sampling rate 192 kHz
Supported audio standards MIDI support
Audio system direct sound
Audio system manufacturer Toshiba Bass Enhanced Sound System with Dolby® Sound Room™
Keyboard
Keyboard key stroke 2.5 mm
Keyboard key pitch 19.05 mm
Keyboard function keys 13
Keyboard special features Standard numeric keypad
Keyboard euro key
Windows keys 2
Keyboard number of keys 105
Networking
Wireless technology Wireless LAN; Bluetooth®
Wireless network support 802.11a/b/g
Wireless network support 802.11a/b/g
Wireless compliancy Wi-Fi®
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
56 Kbps data and 14.4 Kbps fax
10BASE-T/100BASE-TX
Networking topology international V.92 modem; Fast Ethernet LAN
Operating system/software
Bundled software McAfee® Internet Security Suite - Toshiba Edition (includes free Internet updates for 30 days); Google Pack (Google Toolbar for Internet Explorer, Google Desktop, Picasa, Google Earth); Toshiba Face Recognition; Ulead® DVD MovieFactory® for TOSHIBA; Toshiba DVD Player; Toshiba Camera Assistant Software; Toshiba Speech System; Toshiba Assist; Toshiba Supervisor Password Utility; Toshiba Value Added Package; Toshiba User's Manual; Toshiba Disc Creator; Toshiba Bluetooth® Monitor; Toshiba Bluetooth® Stack; Connectivity Doctor; Toshiba ConfigFree™; Toshiba utilities and drivers
Certificates
Certification S.M.A.R.T.
Environmental conditions
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
10-95%
Storage temperature range (T-T) -20°C - 60°C
Operating relative humidity range 20-80%
Operating maximum thermal gradient 15°C/hour
Operating temperature range (T-T) 5°C - 35°C
Non-operating vibration with/without CD-ROM drive installed 1G (1G)
Non-operating shock with/without CD-ROM drive installed 60G (60G)
Non-operating maximum thermal gradient 20°C/hour
Non-operating altitude -9 - 12.000 m
Operating altitude -9 - 3.000 m
Energy management
Battery technology Lithium-Ion
Battery performance 10.8 mAh
Battery type
Description of battery supplied with the product
main
Energy management
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
currently no official Windows Vista® battery benchmark result available
Battery life power off 4:00 h
Battery life power on 12:00 h
BIOS ACPI
AC adapter power dissipation 120 W
AC adapter output current 6.32 A
AC adapter output voltage 19 V
AC adapter frequency 50, 60 Hz
AC adapter input voltage autosensing AC adapter (100/240 V) for worldwide usage
Connectivity
Wireless communication version XB62L
2.1 + EDR
Wireless communication manufacturer Atheros
Wired communication connector RJ-11; RJ-45
Wired communication features ring wake-up resume; Wake-On-LAN, remote boot
Wired communication type Software Modem
Wired communication manufacturer Conexant; Marvell
Number of interfaces 1
4 (Left 2, Right 2)
I/O ports
An interface on a device to which you can connect another device.
1 x HDMI-CEC; 1 x 5-in-1 Bridge Media slot (supports SD™ Cards up to 16 GB, Memory Stick® up to 256 MB, Memory Stick Pro™ up to 2 GB, MultiMedia Card™ up to 2 GB and xD-Picture Card™ up to 2 GB); 1 x integrated 1.3 Megapixels Web Camera with built-in microphone; 4 (Left 2, Right 2) x USB 2.0; 1 x S/PDIF (optical) shared with headphone socket; 1 x headphone (stereo); 1 x external microphone; 1 x i.LINK® (IEEE 1394); 1 x TV-out (S-video); 1 x RJ-45; 1 x RJ-11; 1 x external monitor; 1 x DC-in
Wired communication chipset CX20548; 88E8040
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Genuine Windows Vista® Home Premium Edition
Security
Security features main battery pack (by sliding latch); Wireless LAN switch; user password; slot for Kensington Cable Lock; supervisor password; HDD password on request; main memory (by screw); main hard disk (by screw)
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
>3.35 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
398 x 288 x 34.6 (front) / 38.9 (rear)
AC adapter weight 570 g
CD/DVD weight 200 g
Technical details
Drive device, buffer size 8192 MB
Battery recharge time (off) 4:00 h
Battery recharge time (on) 12:00 h
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
3.072 (2.048 + 1.024)
Fixed netwerk speed 56 data and 14.4 fax; 10BASE-T/100BASE-TX
Pointing device Touch Pad
BIOS manufacturer Phoenix
Operating vibration with/without CD-ROM drive installed 0.5G (0.5G)
Operating shock with/without CD-ROM drive installed 10G (10G)
Bundled hardware AC adapter
Casework polycarbonate ABS
BIOS Plug and Play support
BIOS DDC support
BIOS VESA support
BIOS DPMS support
System management BIOS 2.4
Number of expansion types 1
2
Expansion type 1 x Express Card™ slot; 2 x memory slots
Toshiba EasyMedia Bluetooth® 2.1 with EDR; McAfee® Internet Security Suite - Toshiba Edition; Google Pack (Google Toolbar for Internet Explorer, Google Desktop, Picasa, Google Earth); USB Sleep'n Charge; Toshiba Face Recognition; HDMI-CEC; Smart Display Support; Toshiba Flash Cards; Easy Keys; Built-in Web Camera & microphone; Diversity Antenna; Integrated Bridge Media Adapter; Toshiba ConfigFree™; Dolby® Sound Room™; Harman Kardon® Stereo Speakers; Internal HD 720p support; S/PDIF
Special features Standard numeric keypad; integrated microphone for Voice over IP; HD Audio supporting; SM BIOS compliant; integrated 1.3 Megapixels Web Camera for Video over IP; Multimedia Bar with 6 feather-touch Easy Keys (on/off function of white LED illuminated Touch Pad, Satellite logo and Easy Keys plus Rewind, Play, Stop, Forward, CD/DVD launcher); AMD PowerNow!™ Technology
Volume dial Yes (digital)
Wireless communication version XB62L; 2.1 + EDR
Warranty 1-year international warranty. Upgrade your standard warranty with Toshiba warranty extension and uplift packs. Contact your nearest Toshiba Authorised Reseller for details.
Operating elevation -9 - 3.000 m
 

Product comments
goldeneye_vip
2008-05-25 14:07:05
never buy it... the worst laptop ever

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box