IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > hand-held camcorders > Toshiba PX1456E-1CAM

Camileo H10 EU Version

Brand: Toshiba
Product code: PX1456E-1CAM
EAN/UPC code: 4026203564183
Product family: %%family_name%%
Category: hand-held camcorders 
Hand held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Release date: 19 Jun 2008
Info modified on: 27 Jun 2009 01:49:44
Warranty: 1 Year
Camileo H10 EU 10.48 Megapixel, 2.7” TFT LCD (16:9), HDMI/Mini USB2.0/ TV Out, 5x optical; 4x digital
PX1456E-1CAM Toshiba
31k

4-in-1 Features 1. Digital H.264 HD Video Camcorder 2. Digital Still Camera 3. HDMI Digital AV output 4. Mass Storage Device - Video Stabilization - Night mode for Movie/Picture (Enhance image quality while capturing Movie/Picture in darker environment) - Motion Detection (for simple security) - Special Effect for Video/Still (Normal, B/W, Classic, Negative) - Photo Frame for Picture - Red-Eye Reduction ... More>>>

Specs
Alternatives
Options
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
Optical zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
5 x
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
10.48 MP
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
2.7 "
Video
Digital video capture speed 30 fps
Video capture resolution 1280 x 720 pixels
Video compression formats AVI
Still image
Supported image formats JPG
Technical details
Camcorder tape type Flash memory
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
HDMI/Mini USB2.0/ TV Out
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
64 MB
Storage media
Compatible memory cards SDHC
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
340 g
Width 56 mm
Depth 65 mm
Height
Height of the product
117 mm
Energy management
Battery type
Description of battery supplied with the product
NP60
Battery technology Lithium-Ion
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows ® 2000/XP/Vista, Mac OS9.0 +
68 offers, from 69.16