IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > webcams > Toshiba PX1342E-1CAM

USB Webcam

Brand: Toshiba
Product code: PX1342E-1CAM
EAN/UPC code: 4026203437326
Product family: %%family_name%%
Category: webcams 
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Release date: 14 Feb 2007
Info modified on: 03 Jun 2009 10:30:11
USB Webcam
PX1342E-1CAM Toshiba
21k

- 2 x digital zoom, 640 x 480 pixel, up to 1,3 Mio. pixel interpolated.
- With versatile clip to fit on desktops, notebooks an LCD monitors.
- Built-in microphone for instant messaging via Skype, Yahoo & Windows Live Messenger.

Specs
Alternatives
Options
Video
Digital video capture speed 30 fps
Maximum resolution 640 x 480 pixels
Video capture resolution 640 x 480 pixels
Interpolated video resolution 800 x 600
Still image
Maximum resolution (still pictures) 1280 x 960 pixels
Still image capture resolutions 640 x 480
Snapshot button
Camera
Camera file format AVI, JPEG, BMP
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
1.3 MP
Colour
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2 x
Light exposure
Light exposure control auto
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
Audio
Built-in microphone
Connectivity
I/O ports
An interface on a device to which you can connect another device.
USB 1.1
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
52 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
63.4 x 25 x 50 mm
Energy management
USB powered
Illumination/Alarms
LED indicators
White balance
White balance
how the product is doing the white balance
auto/manual
62 offers, from 8.05