IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > hand-held camcorders > Toshiba PX1333E-1CAM

Cam-ILEO camcorder

Brand: Toshiba
Product code: PX1333E-1CAM
EAN/UPC code: 4026203428614
Product family: %%family_name%%
Category: hand-held camcorders 
Hand held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Release date: 12 Nov 2006
Info modified on: 03 Jun 2009 10:30:11
Cam-ILEO 6 in 1 digital camcorder
PX1333E-1CAM Toshiba
46k

164k

6 in 1: digital camcorder, digital camera, webcam, MP3 player, voice recorder and motion detection.

- 5.2 megapixel, 8x digital zoom;
- 2.4" TFT LCD display;
- 5.2 CMOS sensor;
- 11 mega pixel interpolated resolution;
- Interface: USB 2.0;
- Built-in 64 MB memory;
- Built-in SD card slot (up to 2 GB).

Specs
Alternatives
Options
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8 x
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5.2 MP
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Image sensor
Optical sensor size
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD TFT
Display diagonal
Size of the display for this product; expressed in inches diagonal
2.4 "
Video
Digital video capture speed 30 fps
Video capture resolution 640x480 pixels
Video compression formats MPEG-4, AVI, JPEG
Audio
Built-in microphone
Audio compression formats MP3
Technical details
Camcorder tape type Flash memory
Cable type USB, A/V
Web camera capability
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
64 MB
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x SD
Connectivity
DV in
Allows to send digital video from the computer to the camcorder and record back onto tape.
DV out
Allows to send data from the camcorder into a computer.
S-Video in
Connectivity
S-Video out
I/O ports
An interface on a device to which you can connect another device.
USB
Composite video/audio out
Headphones
Storage media
Compatible memory cards MMC, SD
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
142 g
Width 34 mm
Depth 71 mm
Height
Height of the product
95 mm
System requirements
Minimum hard disk space 500 MB
Minimum RAM 64 MB
Minimum system requirements USB, CD-ROM, VGA
Energy management
Battery technology Lithium-Ion
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
3 h
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP, Windows 2000
9 offers, from €69.05