A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Release date: 21 Apr 2006
Info modified on: 03 Jun 2009 10:30:11
Product views: 26828
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
21 Apr 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
USB with flexible base: - USB 2.0 interface. - ideal for mobile use. - CMOS image sensor with 0.25'', 4 layer glass lens.
Specs
Alternatives
Options
Video
Digital video capture speed
15 fps
Maximum resolution
640 x 480 pixels
Camera
Colour
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information.
CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS 1/4"
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
System requirements
Minimum hard disk space
20 MB
System requirements
Minimum processor
Pentium 500 MHz
Minimum RAM
128 MB
Minimum system requirements
USB 2.0 port CD-ROM drive monitor XGA
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version