IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > notebooks/laptops > Toshiba PSLC0E-007004DU

Satellite L300D-10A

Brand: Toshiba
Product code: PSLC0E-007004DU
EAN/UPC code: 4026203545212
Category: notebooks/laptops 
Release date: 07 Mar 2008
Info modified on: 21 Aug 2008 21:21:39
PSLC0E-007004DU Toshiba

Specs
Alternatives
Options
Processor
Processor clock speed 1900 MHz
Processor family AMD Athlon
Processor AMD Athlon™ 64 X2 Dual-Core TK-57
Processor front side bus 800 MHz
Chipset AMD M690V
L2 cache 0.512 MB
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface SATA
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display TruBrite® WXGA TFT
Display resolution 1280 x 800 pixels
Aspect ratio 16:10
Memory
Internal memory 2048 MB
Internal memory type DDR2
Memory layout 2 x 1024 MB
Maximum internal memory 4 GB
Memory clock speed 667 MHz
Video
Graphic adapter ATI Mobility Radeon X1200
Maximum graphic adapter memory 256 MB
Graphics adapter manufacturer ATI
Optical drive
Optical drive type DVD Super Multi (DL)
DVD+R Double Layer read speed 8 x
DVD+R Double Layer write speed 4 x
DVD-R Dual Layer read speed 8 x
DVD-R Double Layer write speed 4 x
DVD-RAM read speed 5 x
DVD-RAM write speed 5 x
DVD+R read speed 8 x
DVD+R write speed 8 x
DVD-R write speed 8 x
DVD-R read speed 8 x
DVD-RW read speed 4 x
DVD-RW write speed 4 x
DVD+RW read speed 4 x
DVD+RW write speed 4 x
CD-R read speed 24 x
CD-R write speed 24 x
CD-RW read speed 24 x
CD-RW write speed 4 x
Optical drive
DVD drive compatibility CD-ROM, CD-R/RW, DVD-ROM, DVD+R/RW, DVD+-R (DL), DVD-RAM
Camera
Camera included
Networking
Internal modem
Wireless technology WLAN (802.11b/g)
Modem speed 56 Kbit/s
Modem type V.90
Bluetooth
Wireless network support 802.11b/g
Wireless compliancy Wi-Fi®
Networking speed 10/100 Mbps Base-TX
Networking topology Ethernet LAN
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Certificates
Certification S.M.A.R.T.
Energy management
Battery technology Lithium-Ion
Number of battery cells 6 pcs
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Weight & dimensions
Weight 2690 g
Depth 267 mm
Width 362 mm
Height (front) 33 mm
Height (rear) 37.7 mm
Technical details
Type PC
Pointing device Touchpad
€489.24