IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > notebooks/laptops > Toshiba PSL48E-01R009DU

Satellite L40-15B

Brand: Toshiba
Product code: PSL48E-01R009DU
EAN/UPC code: 4026203499379
Product family: Satellite
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 13 Oct 2007
Info modified on: 30 Jun 2009 11:20:03
PSL48E-01R009DU Toshiba
61k

28k
24k
23k

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1460 MHz
Processor family
The processor serie to which the processor belongs.
Intel Pentium
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium Dual-Core T2310
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
533 MHz
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
120 GB
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
15.4 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
WXGA TFT
Display resolution
Resolution of the display for the system
1280 x 800 pixels
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
Internal memory type DDR2 RAM
Memory layout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Maximum internal memory 2 GB
Memory clock speed 667 MHz
Video
Graphic adapter Intel® GMA X3100
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
358 MB
External video modes non-interlaced resolution with max. refresh rate 1600 x 1200 pixels
External video modes max. refresh rate 85 Hz
External video modes max. resolution 1920 x 1440 pixels
Optical drive
Optical drive type
Type of the optical drive
DVD Super Multi (DL)
DVD+R Double Layer write speed 4 x
DVD-R Double Layer write speed 4 x
DVD-RAM write speed 5 x
DVD+R read speed 8 x
DVD+R write speed 8 x
DVD-R write speed 8 x
DVD-R read speed 8 x
DVD-RW write speed 4 x
DVD+RW write speed 4 x
CD-R read speed 24 x
CD-R write speed 24 x
CD-RW write speed 4 x
DVD drive compatibility CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-R(DL), DVD-RW, DVD+R, DVD+R(DL), DVD+RW, DVD-RAM
Audio
Audio system 24-bit
Audio system manufacturer Toshiba
Keyboard
Windows keys 2
Keyboard number of keys 88
Camera
Camera included
Networking
Internal modem
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Wireless technology Wi-Fi (802.11 b/g)
Modem speed 56 Kbit/s
Modem type V.92
Networking
Wireless network support 802.11b/g
Wireless compliancy Wi-Fi®
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Mbps Base-TX
Networking topology Ethernet LAN
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Bundled software Toshiba Disc Creator
Toshiba Assist
Toshiba DVD Player
Ulead® DVD MovieFactory® f Toshiba
Connectivity Doctor
ConfigFree™
Certificates
Certification UL/cUL, Industry Canada, CB report,
TELEC, SASO, CCC, EN, ICASA, TRA, STC,
TTA, PTA, Oman Tel, URSEC, ETISALAT,
MOT, MPA, MOC, MPT, FCC part 15 class B, DIN GOST, CE Mark, UL, FCC, CSA, FCC Part68, R&TTE, S.M.A.R.T.
Energy management
Battery technology Lithium-Ion
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
3:10 h
Power requirements 100/240 V
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
Description of TV Out port
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Security
Cable lock slot Kensington
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2800 g
Depth 269.5 mm
Height
Height of the product
36.8 mm
Width 365 mm
Technical details
Pointing device Touchpad