IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States Italia United Kingdom België, Belgique Україна Sverige Österreich Schweiz, Suisse, Svizzera France Danmark 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.41 USD ]

Start > notebooks/laptops > Toshiba PSAAQE-006008AV

Equium A100-338

Brand: Toshiba
Product code: PSAAQE-006008AV
EAN/UPC code:
Product family: %%family_name%%
Category: notebooks/laptops 
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
Release date: 22 Feb 2007
Info modified on: 03 Feb 2010 15:30:25
Warranty: 1-year international warranty. Upgrade your standard warranty with Toshiba warranty extension, uplift and all-risks insurance packs.

Campaign period : 01 Jan 1970 - 01 Jan 1970

PSAAQE-006008AV Toshiba
19k

Equium A100-338 - Intel® Centrino® Duo Mobile Technology featuring Intel® Core™2 Duo Processor T5200/Vista HP/1024MB/100GB/15.4"Wide XGA TruBrite®/DVD-RW SuperMulti(DL)/WiFi 802.11abg

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1.6 MHz
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
533 MHz
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
Disk drive
Total storage capacity
Total storage capacity in Gigabyte (1 billion bytes).
100 GB
Hard disk interface Serial ATA
Hard disk number of heads 4
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5.400 RPM
Hard disk desktop or notebook? notebook
Hard disk number of plates 2
Hard disk height 9.5 mm
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
38.1 cm (15.)
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Toshiba TruBrite® WXGA TFT display
Display response rise/fall 25/25 ms
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.25875 x 0.25875 mm
Number of colours
Maximum number of viewable colors.
4.3 M
Display resolution
Resolution of the display for the system
1.280 x 800 pixels
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
300:1
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
46, 61, 76, 90, 106, 120, 136, 155 cd/m²
LCD brightness levels 1-8 46, 61, 76, 90, 106, 120, 136, 155 cd/m²
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
1.024 (512+512)
Internal memory type DDR2 RAM (533 MHz)
Maximum internal memory 4.096 GB
Internal memory expansion module sizes 256, 512, 1.024 MB
Video
Graphic adapter 945GM Express chipset
Maximum graphic adapter memory
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
< 128 MB
Graphics adapter memory type
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used. UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory. Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
DDR2 RAM (UMA)
Graphics adapter manufacturer Intel®
Internal video mode, resolution 1.280 x 800 pixels
External video modes non-interlaced resolution with max. refresh rate 1.600 x 1.200 pixels
External video modes max. refresh rate 100 Hz
External video modes max. resolution 2.048 x 1.536 pixels
External video modes maximum refresh rate (non interlaced) 60; 75; 100 Hz
External video adapter resolution 2.048 x 1.536; 1.920 x 1.440; 1.600 x 1.200; 1.280 x 1.024; 1.024 x 768; 800 x 600
Internal video modes maximum number of colours 16.7 Million
3D graphics accelerator
2D graphics accelerator
Optical drive
DVD drive type DVD Super Multi (Double Layer) drive
DVD interface type ATAPI
DVD drive compatibility CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-R(DL), DVD-RW, DVD+R, DVD+R(DL), DVD+RW, DVD-RAM
Double Layer DVD write speed Read: 24x CD-ROM, 8x DVD-ROM/ Write: 24x CD-R, 4x CD-RW, 10x HS CD-RW, 10x US CD-RW, 8x DVD-R, 2x DVD-R (Double Layer), 4x DVD-RW, 8x DVD+R, 2.4x DVD+R (Double Layer), 4x DVD+RW, 5x DVD-RAM
CD/DVD drive buffer size 2 MB
Audio
Audio system direct 3D sound
Audio system full duplex
Audio system Realtek ALC861
Number of built-in speakers built-in stereo speakers
Audio compression formats 16-bit stereo
Audio system maximum sampling rate 48 kHz
Audio system direct sound
Audio system manufacturer Toshiba Bass Enhanced Sound System with SRS® TruSurround XT™ System and SRS® WOW
Keyboard
Hot keys 1
Keyboard key stroke 2.7 mm
Keyboard key pitch 19.05 mm
Keyboard function keys 13
Keyboard special features spill-resistant keyboard
Keyboard euro key
Windows keys 2
Keyboard number of keys 86
Networking
Wireless technology Wireless LAN (802.11a/b/g)
Wireless network support 802.11a/b/g
Wireless compliancy Wi-Fi™
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
56 Kbps data (V.90) and 14.4 Kbps fax
10/100 Base-TX
Networking topology international V.90 modem, V.92 ready; Ethernet LAN
Operating system/software
Bundled software Toshiba Disc Creator; InterVideo® WinDVD™; ConfigFree™; Microsoft Works® 8.5; Toshiba Value Added Package; Ulead® DVD MovieWriter® for TOSHIBA; Norton Internet Security™ 2007 (includes free Internet updates for 90 days); Toshiba User's Manual
Certificates
Certification S.M.A.R.T.
Environmental conditions
Non-operating relative humidity (non-condensing)
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
10-95% non-condensing
Storage temperature range (T-T) -20 - 65 °C
Operating relative humidity range 20-80% (non-condensing)
Operating maximum thermal gradient 15°C/hour
Operating temperature range (T-T) 5 - 35 °C
Environmental conditions
Non-operating vibration with/without CD-ROM drive installed 1G (1G)
Non-operating shock with/without CD-ROM drive installed 60G (60G)
Non-operating maximum thermal gradient 20°C/hour
Non-operating altitude -60 - 10.000 m
Operating altitude -60 - 3.000 m
Energy management
Battery technology Lithium-Ion
Battery performance 10.8 V x 4000 mAh
Battery type
Description of battery supplied with the product
main
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
up to 3:27 (Mobile Mark™) hours
Battery life power off up to 4:00 h
Battery life power on up to 12:00 h
BIOS advanced power management 1.2
BIOS ACPI 1.0b
AC adapter power dissipation 75 W
AC adapter output current 5 A
AC adapter output voltage 15 V
AC adapter frequency 50, 60 Hz
AC adapter input voltage autosensing AC adapter (100/240) for worldwide usage
Connectivity
Wireless communication manufacturer Intel® PRO/Wireless 3945ABG LAN Mini PCI adaptor integrated in Intel® Centrino® Duo Mobile Technology
Wired communication connector RJ-11; RJ-45
Wired communication features ring wake-up resume
Wired communication manufacturer Askey
Number of interfaces 1
4 (Rear 2, Right 2)
I/O ports
An interface on a device to which you can connect another device.
1 x 6-in-1 Bridge Media slot (supports SD™ Card, Memory Stick®, Memory Stick Pro™, MultiMedia Card™, xD-Picture Card™, SD™ IO); 4 (Rear 2, Right 2) x USB 2.0; 1 x headphone (stereo); 1 x external microphone; 1 x i.LINK® (IEEE 1394); 1 x TV-out (s-video); 1 x RJ-45; 1 x RJ-11; 1 x external monitor; 1 x DC-in
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Genuine Windows® Vista® Home Premium Edition
Security
Security features system password security; wireless LAN switch; slot for Kensington Cable Lock; BIOS password; main memory (by screw); keyboard lock; main hard disk (by screw)
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2.72 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
360 x 267 x 29.8 (front) / 36.8 (back)
AC adapter weight 370 g
CD/DVD weight 190 g
Technical details
Type Intel® Centrino® Duo Mobile Technology featuring T5200, Intel® PRO/Wireless 3945ABG network connection and Intel® 945GM Express chipset
Drive device, buffer size 8192 MB
Storage capacity
The maximum storage capability of the product in gigabyte (1 GB = 1 billion bytes).
1.024 (512+512)
Fixed netwerk speed 56 data (V.90) and 14.4 fax; 10/100 Base-TX
Pointing device Touch Pad
BIOS manufacturer Phoenix
Operating vibration with/without CD-ROM drive installed 0.5G (0.5G)
Operating shock with/without CD-ROM drive installed 10G (10G)
Bundled hardware AC adaptor
Casework polycarbonate ABS
BIOS Plug and Play support
BIOS DDC support
BIOS VESA support
BIOS DPMS support
BIOS flash ROM CMOS Flash EPROM
System management BIOS 2.3
Motion compensation
Number of expansion types 2
Expansion type 1 x PC Card slot for 1x Type II card; 2 x memory slots (1 to configure)
Special features HD Audio support; spill-resistant keyboard; SM BIOS compliant; Multimedia Bar with 6 Easy Keys (Internet Browser, Rewind, Play, Stop, Forward, Windows® Media™ Player)
Volume dial
Warranty 1-year international warranty. Upgrade your standard warranty with Toshiba warranty extension, uplift and all-risks insurance packs.
Operating elevation -60 - 3.000 m
 

Product comments
baffour83
2008-12-04 20:24:55
good
tht
2008-03-05 13:52:56
drivers for my Toshiba EQUIUM LAPTOP SYSTEM
cromtech2007
2008-03-04 14:12:33
drivers for my Toshiba EQUIUM LAPTOP SYSTEM
Show all comments>>

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box