Camileo Pro 3x optical; 8x digital / Mini USB2.0/TV Out/Earphone / 7.0 megapixel
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
- 8 in 1 Multi-functional Device - Digital Video Camcorder - Digital Still Camera - USB 2.0 Webcam - Digital Voice Recorder - MP3 Player with Lyrics Display - Mass Storage Device - eBook (.txt only) - Motion Detection in Recording Mode - 3X Optical Zoom - MPEG4 video format (VGA @30fps) for larger recording capacity and DVD quality - Maximum 11 mega pixel resolution in still image (Interpolation) - Night Mode - Remote Controller (optional)
Specs
Alternatives
Options
Picture quality
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.