IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > digital cameras > Toshiba PA3622E-1CAM

Camileo Pro EU Version

Brand: Toshiba
Product code: PA3622E-1CAM
EAN/UPC code: 4026203471221
Product family: %%family_name%%
Category: digital cameras 
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Release date: 25 Aug 2007
Info modified on: 03 Jun 2009 10:30:11
Camileo Pro 3x optical; 8x digital / Mini USB2.0/TV Out/Earphone / 7.0 megapixel
PA3622E-1CAM Toshiba
18k

- 8 in 1 Multi-functional Device - Digital Video Camcorder - Digital Still Camera - USB 2.0 Webcam - Digital Voice Recorder - MP3 Player with Lyrics Display - Mass Storage Device - eBook (.txt only) - Motion Detection in Recording Mode - 3X Optical Zoom - MPEG4 video format (VGA @30fps) for larger recording capacity and DVD quality - Maximum 11 mega pixel resolution in still image (Interpolation) - Night Mode - Remote Controller (optional)

Specs
Alternatives
Options
Picture quality
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
7 MP
Maximum resolution 640 x 480 pixels
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8 x
Optical zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
Lens focal range
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens. F-Number: Indicates the size of the lens opening (aperture). Focal Length: The distance between the image sensor and the optical center of the lens. Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
F3.0-5.0
Focal length 6.0-15.8 mm
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
Flash
Built-in flash
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
64 MB
Compatible memory cards SD/MMC
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
Memory
SmartMedia Card support
Video
Video capability
Audio
Voice recording
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LTPS TFT LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
2.5 "
Connectivity
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Camera
Self-timer
description of the selftimer of the camera; like time of shutter delay; remote control etc
10 s
Camera file format JPEG, AVI, WAV, MP3
Colour
Colour of product Silver/Black
Image editing/playback
Slide show
Energy management
Battery type
Description of battery supplied with the product
NP60
Battery technology Lithium-Ion
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows2000 / XP / Vista
Weight & dimensions
Width 118 mm
Depth 60.5 mm
Height
Height of the product
30.5 mm
15 offers, from 70.92