IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > CD/DVD (re)writers > Toshiba PA3454U-1DV2

External DVD Super Multi Drive

Brand: Toshiba
Product code: PA3454U-1DV2
EAN/UPC code: 4026203357358, 0032017331921, 032017331921
Product family: %%family_name%%
Category: CD/DVD (re)writers 
With these drives you can read and record DVDs and/or CDs in all kinds of different formats. Please notice the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs at the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Release date: 25 Aug 2005
Info modified on: 09 Jun 2009 15:20:03
Small, light DVD Super Multi Drive - watch movies and write CD's and DVD's on the move. Easy plug and play installation - the ideal notebook drive.
PA3454U-1DV2 Toshiba
2k

Specs
Alternatives
Options
Optical drive
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Connectivity
I/O ports
An interface on a device to which you can connect another device.
USB 2.0
Data transmission
Drive device maximum speed Bus Powered: Read: CD-ROM/-R/-RW(12x), DVD-ROM/+R/-R (4x), DVD-RAM(2x), Write: CD-R(4x), CD-RW(4x), DVD-R(4x), DVD-RW(2x), DVD+R(2.4x), DVD+R DL(2.4x), DVD+RW(2.4x), DVD-RAM(2x)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
135 (W) x 136 (D) x 14.8 (H)
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
290 g
Technical details
Vendor Panasonic
79 offers, from €145.86