IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > hand-held camcorders > Toshiba GSC-K80HE

Gigashot K80H

Brand: Toshiba
Product code: GSC-K80HE
EAN/UPC code: 4026203520653, 4026203537095
Product family: %%family_name%%
Category: hand-held camcorders 
Hand held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Release date: 20 Feb 2008
Info modified on: 27 Jun 2009 01:49:44
Gigashot K40H 80GB HDD / 0.9 Mega Pixel
GSC-K80HE Toshiba
8k

Picture this. Small made smaller, light made lighter and bright made brighter. Now picture them all in high definition, helping you capture memories in the palm of your hand. Introducing the Toshiba Gigashot K Series, one of the smallest, lightest and most versatile HD digital camcorders in the world.

Specs
Alternatives
Options
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
30 x
Optical zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
10 x
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
0.9 MP
Focal length 6.0 - 60.0 mm
35 mm camera lens equivalent 46.2 - 503.6 mm
Image sensor
Optical sensor size 0.33 "
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
3.0 "
Video
Video compression formats MPEG AVC/H.264 AC3 (Dolby Digital) 2ch
Technical details
Camcorder tape type HDD
Resolution 1280 x 720 pixels
Storage media
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
80 GB
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
570 g
Width 86.8 mm
Depth 166.8 mm
Height
Height of the product
80 mm
Energy management
Battery technology Lithium-Ion
Battery performance 2400 mAh
34 offers, from 279.00