IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > notebooks/laptops > Toshiba PSAE4E-01X017EN

Satellite Pro A200-1PO

Mærke: Toshiba
Produktkode: PSAE4E-01X017EN
EAN/UPC-kode:
Product family: %%family_name%%
Kategori: notebooks/laptops 
På markedet siden: 22 Okt 2007
Info modified on: 04 Jul 2009 03:46:25
PSAE4E-01X017EN Toshiba
8k

Specs
Alternativer
Options
Processor
CPU clock speed 1600 MHz
Processor familie T2330
Processor front side bus 533 MHz
Chipsæt
Chipset for this configuration, expressed as manufacturer and coined name
Intel® GL960 Express + ICH8M
Producent processor Intel®
Producent systemkort Intel®
Disk drev
Intern harddisk 80 GB
Hard disk interface Serial ATA
Hard disk number of heads 3
Hard disk rotation speed 5.400 RPM
Hard disk desktop eller notebook? notebook
Hard disk number of disks 2
Hard disk højde 9.5 mm
Display
Skærmdiagonal 15.4 "
Skærm Toshiba TruBrite® WXGA TFT High Brightness display
Skærmrespons stiger/falder 16/16 ms
dot pitch (HxV) 0.25875 x 0.25875 mm
Antal af farver 4.3 M
Skærmopløsning
Resolution of the display for the system
1.280 x 800 Pixels
Typisk contrast ratio 550:1
LCD brightness levels 1-8 40, 65, 89, 114, 138, 159, 177, 201 cd/m²
Hukommelse
Intern hukommelse, teknologi DDR2 RAM (667 MHz)
Maximum intern hukommelse 2.048 GB
Intern hukommelse, expansion module sizes 512, 1.024, 2.048 MB
Video
graphics accelerator Intel® GMA X3100
Maksimum hukommelse grafikkort < 358 MB graphics memory @ 2 GB system memory
memory type shared
Producent graphics adapter Intel®
resolution 1.280 x 800 Pixels
Non-interlaced resolution with max refresh rate 1.600 x 1.200 Pixels
Max Refresh Rate 85 Hz
Max Resolution 2.048 x 1.536 Pixels
maximum refresh rate (non interlaced) 85; 60; 75 Hz
resolution 1.600 x 1.200; 1.280 x 1.024; 1.024 x 768; 800 x 600; 2.048 x 1.536; 1.920 x 1.440
maximum numre af farver 16.7 Million
3D graphics accelerator
2D graphics accelerator
Optisk drev
type DVD Super Multi (Double Layer) drive
DVD interface type ATAPI
Kompabilitet CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-R(DL), DVD-RW, DVD+R, DVD+R(DL), DVD+RW, DVD-RAM
CD/DVD buffer size 2 MB
maximum hastighed Read: 24x CD-ROM, 8x DVD-ROM/ Write: 24x CD-R, 4x CD-RW, 10x HS CD-RW, 10x US CD-RW, 8x DVD-R, 4x DVD-R (Double Layer), 4x DVD-RW, 8x DVD+R, 4x DVD+R (Double Layer), 4x DVD+RW, 5x DVD-RAM
Audio
Direct 3D sound
Lydsystem, full duplex
Lydsystem Realtek ALC268
Audio compression formater 16-bit stereo
Numre af indbyggede højtalere built-in stereo speakers
Lydsystem, maximum sampling rate 192 kHz
Direct sound
Producent lydsystem Toshiba Bass Enhanced Sound System
Tastatur
key stroke 1.7 mm
key pitch 19.05 mm
Funktions taster 13
Euro tast
Windows taster 2
taster 87
Netværk
Trådløs Teknologi Wireless LAN
Trådløst netværk support 802.11b/g integrated
Compliancy Wi-Fi®
Netværk topology Ethernet LAN; international V.92 modem
Operativ system/software
Ahead Nero Suite 6 Windows® XP Professional Edition recovery media; Toshiba DVD Player; Toshiba Assist; Supervisor Password Utility; Toshiba Value Added Package; Ulead® DVD MovieWriter® for TOSHIBA; Norton Internet Security™ 2007 (includes free Internet updates for 90 days); Toshiba User's Manual; Toshiba Disc Creator; Connectivity Doctor; ConfigFree™
Godkendelser
Godkendelser S.M.A.R.T.
Miljømæssige betingelser
relativ luftfugtighed 10-95%
Lager-temperatur -20°C - 65°C
Relativ luftfugtighed 20-80%
maximum thermal gradient 15°C/hour
Operationel temperatur 5°C - 35°C
Non-operating vibration with/without CD-ROM drive installed 1G (1G)
Non-operating shock with/without CD-ROM drive installed 60G (60G)
Miljømæssige betingelser
Non-operating breddegrad -9 - 12.000 m
Operating breddegrader -9 to 3.000 m
Strømstyring
Batteri teknologi lithium-ion
Kapacitet 10.8 V x 4000 mAh
Batteritype
Description of battery supplied with the product
main
Batteri levetid currently no official Windows Vista® battery benchmark result available
ACPI
strøm dissipation 75 W
output current 3.95 A
Output Voltage 19 V
AC adapter frekvens 50, 60 Hz
AC adapter input voltage autosensing AC adapter (100/240 V) for worldwide usage
Tilslutning
Producent wireless communication Atheros
connector RJ-45; RJ-11
features Wake-On-LAN, remote boot; ring wake-up resume
type Agere Delphi
Producent wired communication Realtek; Agere
Interface porte 4 (Left 2, Right 2) x USB 2.0; 1 x 6-in-1 Bridge Media slot (supports SD™ Card, Memory Stick®, Memory Stick Pro™, MultiMedia Card™, xD-Picture Card™, SD™ IO); 1 x headphone (stereo); 1 x external microphone; 1 x i.LINK® (IEEE 1394); 1 x TV-out (s-video); 1 x RJ-45; 1 x RJ-11; 1 x external monitor; 1 x DC-in
Systemkrav
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Genuine Windows Vista® Business Edition
Sikkerhed
Sikkerheds features main battery pack (by sliding latch); system password security; wireless LAN switch; user password; slot for Kensington Cable Lock; supervisor password; BIOS password; main memory (by screw); main hard disk (by screw)
Vægt & dimensioner
Vægt starting at 2.72 g
Dimensioner (W x H xD) 362 x 267.8 x 33.5 (front) / 39.3 (rear)
Vægt 350 g
CD/DVD vægt 200 g
Tekniske detaljer
Buffer størrelse 8192 MB
Battery recharge time (off) 4:00 h
Battery recharge time (on) 12:00 h
L2 cache 1 KB
Lagerkapacitet 1.024 (512 + 512)
Fixed netwerk speed 10BASE-T/100BASE-TX; 56 data and 14.4 fax
Beskrivelse Touch Pad
Producent BIOS Phoenix
Operating vibration with/without CD-ROM drive installed 0.5G (0.5G)
Operating shock with/without CD-ROM drive installed 10G (10G)
Bundled hardware AC adaptor
Casework polycarbonate ABS
Plug and Play Support
DDC Support
VESA Support
DPMS Support
System Management BIOS 2.4
type 1 x ExpressCard slot; 2 x memory slots (1 to configure)
Justerbare funktioner Enhanced Intel® SpeedStep® Technology; HD Audio support; SM BIOS compliant
Toshiba EasyGuard 'Dynadock' USB Port Replicator (optional); Wireless Communication Switch; Antivirus Software; Toshiba ConfigFree™; slot for Kensington Cable Lock; PC Diagnostics; Data Backup; Easy Fix Components; Password Utility
volume dial Yes (digital)
2 priser, fra €0.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box