Start
> notebooks/laptops
> Toshiba PSAE4E-01W017EN
|
 |
Satellite Pro A200-1PN |
|
Mærke: Toshiba
Produktkode: PSAE4E-01W017EN
EAN/UPC-kode:
Product family: %%family_name%%
|
Kategori: notebooks/laptops
|
|
|
|
|
På markedet siden: 03 Dec 2007
Info modified on: 04 Jul 2009 03:46:25
Product views: 0
|
|
|
|
|
|
 |
Specs
|
Alternativer
|
Options
|
|
|
| CPU clock speed |
1730 MHz |
| Processor familie |
Intel Celeron Processor 530 |
| Processor front side bus |
533 MHz |
|
Chipsæt
|
|
Intel® GL960 Express + ICH8M
|
| Producent processor |
Intel® |
| Producent systemkort |
Intel® |
| Intern harddisk |
80 GB |
| Hard disk interface |
Serial ATA |
| Hard disk number of heads |
3 |
| Hard disk rotation speed |
5.400 RPM |
| Hard disk desktop eller notebook? |
notebook |
| Hard disk number of disks |
2 |
| Hard disk højde |
9.5 mm |
| Skærmdiagonal |
15.4 " |
| Skærm |
Toshiba TruBrite® WXGA TFT High Brightness display |
| Skærmrespons stiger/falder |
16/16 ms |
| dot pitch (HxV) |
0.25875 x 0.25875 mm |
| Antal af farver |
4.3 M |
|
Skærmopløsning
|
|
1.280 x 800 Pixels
|
| Typisk contrast ratio |
550:1 |
| LCD brightness levels 1-8 |
40, 65, 89, 114, 138, 159, 177, 201 cd/m² |
| Intern hukommelse, teknologi |
DDR2 RAM (667 MHz) |
| Maximum intern hukommelse |
2.048 GB |
| Intern hukommelse, expansion module sizes |
512, 1.024, 2.048 MB |
| graphics accelerator |
Intel® GMA X3100 |
| Maksimum hukommelse grafikkort |
< 358 MB graphics memory @ 2 GB system memory |
| memory type |
shared |
| Producent graphics adapter |
Intel® |
| resolution |
1.280 x 800 Pixels |
| Non-interlaced resolution with max refresh rate |
1.600 x 1.200 Pixels |
| Max Refresh Rate |
85 Hz |
| Max Resolution |
2.048 x 1.536 Pixels |
| maximum refresh rate (non interlaced) |
85; 60; 75 Hz |
| resolution |
1.600 x 1.200; 1.280 x 1.024; 1.024 x 768; 800 x 600; 2.048 x 1.536; 1.920 x 1.440 |
| maximum numre af farver |
16.7 Million |
| 3D graphics accelerator |
 |
| 2D graphics accelerator |
 |
| type |
DVD Super Multi (Double Layer) drive |
| DVD interface type |
ATAPI |
| Kompabilitet |
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-R(DL), DVD-RW, DVD+R, DVD+R(DL), DVD+RW, DVD-RAM |
| CD/DVD buffer size |
2 MB |
| maximum hastighed |
Read: 24x CD-ROM, 8x DVD-ROM/ Write: 24x CD-R, 4x CD-RW, 10x HS CD-RW, 10x US CD-RW, 8x DVD-R, 4x DVD-R (Double Layer), 4x DVD-RW, 8x DVD+R, 4x DVD+R (Double Layer), 4x DVD+RW, 5x DVD-RAM |
| Direct 3D sound |
 |
| Lydsystem, full duplex |
 |
| Lydsystem |
Realtek ALC268 |
| Audio compression formater |
16-bit stereo |
| Numre af indbyggede højtalere |
built-in stereo speakers |
| Lydsystem, maximum sampling rate |
192 kHz |
| Direct sound |
 |
| Producent lydsystem |
Toshiba Bass Enhanced Sound System |
| key stroke |
1.7 mm |
| key pitch |
19.05 mm |
| Funktions taster |
13 |
| Euro tast |
 |
| Windows taster |
2 |
| taster |
87 |
| Trådløs Teknologi |
Wireless LAN |
| Trådløst netværk support |
802.11b/g integrated |
| Compliancy |
Wi-Fi® |
| Netværk topology |
Ethernet LAN; international V.92 modem |
| Ahead Nero Suite 6 |
Ulead® DVD MovieWriter® for TOSHIBA; Norton Internet Security™ 2007 (includes free Internet updates for 90 days); Toshiba User's Manual; Toshiba Disc Creator; Connectivity Doctor; ConfigFree™; Windows® XP Professional Edition recovery media; Toshiba DVD Player; Toshiba Assist; Supervisor Password Utility; Toshiba Value Added Package |
| Godkendelser |
S.M.A.R.T. |
| relativ luftfugtighed |
10-95% |
| Lager-temperatur |
-20°C - 65°C |
| Relativ luftfugtighed |
20-80% |
| maximum thermal gradient |
15°C/hour |
| Operationel temperatur |
5°C - 35°C |
| Non-operating vibration with/without CD-ROM drive installed |
1G (1G) |
|
| Non-operating shock with/without CD-ROM drive installed |
60G (60G) |
| Non-operating breddegrad |
-9 - 12.000 m |
| Operating breddegrader |
-9 to 3.000 m |
| Batteri teknologi |
lithium-ion |
| Kapacitet |
10.8 V x 4000 mAh |
|
Batteritype
|
|
main
|
| Batteri levetid |
currently no official Windows Vista® battery benchmark result available |
| ACPI |
 |
| strøm dissipation |
75 W |
| output current |
3.95 A |
| Output Voltage |
19 V |
| AC adapter frekvens |
50, 60 Hz |
| AC adapter input voltage |
autosensing AC adapter (100/240 V) for worldwide usage |
| Producent wireless communication |
Atheros |
| connector |
RJ-45; RJ-11 |
| features |
Wake-On-LAN, remote boot; ring wake-up resume |
| type |
Agere Delphi |
| Producent wired communication |
Realtek; Agere |
| Interface porte |
4 (Left 2, Right 2) x USB 2.0; 1 x 6-in-1 Bridge Media slot (supports SD™ Card, Memory Stick®, Memory Stick Pro™, MultiMedia Card™, xD-Picture Card™, SD™ IO); 1 x headphone (stereo); 1 x external microphone; 1 x i.LINK® (IEEE 1394); 1 x TV-out (s-video); 1 x RJ-45; 1 x RJ-11; 1 x external monitor; 1 x DC-in |
|
Kompatible operativsystemer
|
|
Genuine Windows Vista® Business Edition
|
| Sikkerheds features |
main battery pack (by sliding latch); system password security; wireless LAN switch; user password; slot for Kensington Cable Lock; supervisor password; BIOS password; main memory (by screw); main hard disk (by screw) |
| Vægt |
starting at 2.72 g |
| Dimensioner (W x H xD) |
362 x 267.8 x 33.5 (front) / 39.3 (rear) |
| Vægt |
350 g |
| CD/DVD vægt |
200 g |
| Buffer størrelse |
8192 MB |
| Battery recharge time (off) |
4:00 h |
| Battery recharge time (on) |
12:00 h |
| L2 cache |
1 KB |
| Lagerkapacitet |
1.024 (512 + 512) |
| Fixed netwerk speed |
10BASE-T/100BASE-TX; 56 data and 14.4 fax |
| Beskrivelse |
Touch Pad |
| Producent BIOS |
Phoenix |
| Operating vibration with/without CD-ROM drive installed |
0.5G (0.5G) |
| Operating shock with/without CD-ROM drive installed |
10G (10G) |
| Bundled hardware |
AC adaptor |
| Casework |
polycarbonate ABS |
| Plug and Play Support |
 |
| DDC Support |
 |
| VESA Support |
 |
| DPMS Support |
 |
| System Management BIOS |
2.4 |
| type |
1 x ExpressCard slot; 2 x memory slots (1 to configure) |
| Justerbare funktioner |
HD Audio support; SM BIOS compliant |
| Toshiba EasyGuard |
Wireless Communication Switch; Antivirus Software; Toshiba ConfigFree™; slot for Kensington Cable Lock; PC Diagnostics; Data Backup; Easy Fix Components; Password Utility; 'Dynadock' USB Port Replicator (optional) |
| volume dial |
Yes (digital) |
|
|
|
|
|
|
|
|
|
|
|