IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > hand held camcorders > Toshiba PA4083E-1CAM

Camileo HD

Mærke: Toshiba
Produktkode: PA4083E-1CAM
EAN/UPC-kode: 4026203541528
Product family: %%family_name%%
Kategori: hand held camcorders 
På markedet siden: 23 Apr 2008
Info modified on: 27 Jun 2009 01:49:44
PA4083E-1CAM Toshiba
4k

4k
4k

Specs
Alternativer
Options
Linse system
Digital zoom 8 x
Optisk zoom 0 x
Kameraopløsning i alt (megapixel) 5 MP
Billede sensor
Billedsensor CMOS
Display
Skærm TFT LCD
Skærmdiagonal 2.5 "
Video
Videoopløsning 1280 x 720 Pixels
Video compression formater MPEG-4 (H.264)
Still image
Still image capture resolutions 3744 x 2808 / 2592 x 1944 / 1600 x 1200
Supporteret image formater JPG
Audio
Mikrofon
Audio compression formater WAV, MP3
Tekniske detaljer
Camcorder tape type Flash memory
Hukommelse
Intern hukommelse 64 MB
Tilslutning
USB 2.0 ports antal 1
HDMI ports quantity 1
Lager medie
Kompatible memory cards SD
Vægt & dimensioner
Vægt 150 g
Bredde 34 mm
Dybde 71 mm
Højde
Height of the product, expressed in centimeters
108 mm
Strømstyring
Batteri teknologi Lithium-Ion
Batteri levetid 3 h
82 priser, fra 76.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box