| Dataoverførselshastighed (max) |
54 Mbit/s |
| Connection teknologi |
Trådløs |
| PCI-bus |
USB |
| Interface til videooptagelse |
USB 2.0 |
| Interface porte |
USB 2.0 Type A 4-pin |
|
Formfaktor
|
|
Description of characteristics, and/or size of the product, included by type.
plug-in-module
|
| Frekvensbånd |
2.4 GHz |
| Modulation |
BPSK, OFDM, QPSK, CCK, DBPSK, 16QAM, 64QAM |
| Antenne type |
internal |
| Security algorithm supporteret |
128-bit WEP, 256-bit WEP, 64-bit WEP |
| Data link protocol |
IEEE 802.11b, IEEE 802.11g |
|
| USB powered |
 |
| Dimensioner (W x H xD) |
128.5 x 91 x 14 mm |
| Vægt |
30 g |
| Bredde |
128.5 mm |
| Dybde |
91 mm |
|
Højde
|
|
Height of the product, expressed in centimeters
14 mm
|
|
Kompatible operativsystemer
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
-Microsoft Windows 98SE, -Microsoft Windows Me, -Microsoft Windows 2000, -Microsoft Windows XP.
|
| Operationel temperatur |
0 - 55 °C |
| Relativ luftfugtighed |
< 95 % |
|