IceCat.biz cool in catalogues.
Suchen
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Mehr >> Land Sprache: Deutsch

Start > Digitale Kameras > Toshiba PA3622E-1CAM

Camileo Pro

Hersteller: Toshiba
Artikel-Code: PA3622E-1CAM
EAN/UPC Kode: 4026203471221
Product family: %%family_name%%
Kategorie: Digitale Kameras 
Auf dem Markt seit: 25 Aug 2007
Info geändert am: 03 Jun 2009 10:30:11
Garantie: 2 Jahre
Camileo Pro 3x Optisch; 8x Digital / Mini USB2.0/TV Out/Kopfhörer / 7,0 Megapixel
PA3622E-1CAM Toshiba
18k

8 Geräte in Einem: - Digitale Videokamera - Digitaler Fotoapparat - USB 2.0 Webcam - Digitales Diktiergerät - MP3 Player mit Songtextanzeige - Massenspeichergerät - Ebook (. Txt) - Bewegungssensor im Aufnahmemodus - 3 X Optischer Zoom - MPEG4 Video Format (VGA @ 30fps) für größere Speicherkapazität und DVD Qualität - Max. 11 Megapixel Auflösung im Bild (Interpoliert) - Nachtmodus - optionale Fernbedienung

Spezifikationen
Alternativen
Optionen
Bildqualität
Kameraauflösung insgesamt (Megapixel) 7 MP
Maximale Auflösung 640 x 480 Pixel
Objektivsystem
Digitaler Zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8 x
Optischer Zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3 x
Digitale-SLR
Fokusbereich der Linse F3.0-5.0
Fokale Länge 6.0-15.8 mm
Objektiv F3.0-5.0(f 6.0-15.8mm)
Bildsensor
CCD-Bildsensor
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CMOS
CCD-Bildsensor
CCD (Charged Coupled Device): A silicone chip comprised of millions of tiny, square light-gathering diodes called Picture Elements, or pixels, laid out in a checkerboard pattern. This is the "film" of a digital camera. The light data gathered from these tiny pixels needs to be "processed" by the camera's image processor into Recorded Pixels. Super CCD: A proprietary CCD system, produced by Fujifilm, that utilizes larger, octagonal-shaped, light-gathering diodes called Picture Elements, or pixels, that are laid out in a saw-tooth pattern. Super CCDs can capture more light information than ordinary CCDs; the extra information is used by the camera's image processor to improve color accuracy and ISO Speed. Super CCD HR (High Resolution): Is capable of nearly doubling the Number of Effective Pixels that are processed and stored as additional detail in the Recorded Pixel file. Super CCD SR (Sensitivity and Range): Uses a combination of small and large octagonal-shaped pixels to further enhance color accuracy, while improving detail in the areas of shadows and highlights, much like traditional film
Fokussierung
Kamera Brennweite Nahaufnahme: Mitte 20cm; Portrait: 70cm~130cm; Normal: 130cm~unendlich
Belichtung
Belichtungssteuerung Automatisch/Manuell
Kamera Verschlusszeit
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
Automatisch
Blitz
Eingebauter Blitz Automatisch/ausgeschaltet/zwangsweise
Speicher
Interner Speicher
The amount of memory measured in megabytes installed in the system's hardware
64 MB
Kompatible Speicherkarten Eingebauter 64MB Speicher; Unterstützung von SD/MMC Card Slot (32MB in Gebrauch für 14 Sprachen)
Micro Drive (MD) Unterstützung
xD-Picture Card (xD) Unterstützung
Secure Digital (SD) Unterstützung
CompactFlash (CF) Unterstützung
Memory Stick (MS) Unterstützung
Memory Stick Pro (MS Pro) Unterstützung
MultiMediaCard (MMC) Unterstützung
SmartMedia Card Unterstützung
Video
Videofunktionalität
Videokompression Formate MPEG-4, AVI
Audio
Aufnahme Audio-Files
Sprachaufnahme
Anzeige
Monitor 2.5 LTPS TFT LCD
Anzeigegröße (Diagonal) 2.5 "
Konnektivität
Schnittstelle Mini USB2.0/TV Out/Kopfhörer
Anzahl USB 2.0 Anschlüsse
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Anschluß zu PC USB 2.0
Camera
Selbstauslöser
description of the selftimer of the camera; like time of shutter delay; remote control etc
10 sekunden verzögerung
Kamera Dateiformat JPEG, AVI, WAV, MP3
Kameraauflösung
Amount of data measured in pixels that the product captures to form the image
7.0 Megapixel
Kamerasprachfunktion Digitaler Voice Recorder
Kamerafilmfunktion Ja; VGA 640 x 480 / QVGA 320 x 240, 30fps
Farbe
Produktfarbe Silber/Schwarz
Image editing/playback
Diavorführung
Energieverwaltung
Akku-/Batterietyp
Description of battery supplied with the product
NP60
Batterietechnologie Lithium-Ion
Energiequelle NP60 Lithium-Ionen Akku
Technische Details
SmartMedia entnehmbar Nein
Betriebssystem/Software
Kompatible Betriebssysteme
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows2000 / XP / Vista
Gewicht u. Abmessungen
Abmessungen B x T x H 118.8x60.5x30.5 mm
Breite 118 mm
Tiefe 60.5 mm
Höhe
Height of the product
30.5 mm
Verpackungsinhalt
Weiteres Zubehör Inkl. mini tripod, USB Kabel, AV Kabel, Stromadapter, Kopfhörer, Trageriemen, Tasche, Lithium-Ionen Akku, Software CD
Gebündelte Strom Adapter
15 Angebote, ab 70.92